AVX Corporation SMD 50V 0.22uF Capacitor 12065C224KAZ2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR71H224KT NEW GLOBAL PN 50V 0.22uF A 581-KGF31BR71H224KT Product overview: 12065C224KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C224KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR71H224KT NEW GLOBAL PN 50V 0.22uF A 581-KGF31BR71H224KT Product overview: 12065C224KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C224KAZ2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.22uF Capacitor
60-12065C224KAZ2A
SMD 50V 0.22uF Capacitor 60-12065C224KAZ2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR71H224KT NEW GLOBAL PN 50V 0.22uF A 581-KGF31BR71H224KT Product overview: 12065C224KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C224KAZ2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGF31BR71H224KT NEW GLOBAL PN 50V 0.22uF A 581-KGF31BR71H224KT Product overview: 12065C224KAZ2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C224KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353364 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353364
MLCCs - Multilayer Ceramic Capacitors 1353364
KYOCERA AVX 12065C224KAZ2A

KYOCERA AVX 12065C224KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356765 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356765
MLCCs - Multilayer Ceramic Capacitors 1356765
KYOCERA AVX 12065C224KAZ2A

KYOCERA AVX 12065C224KAZ2A

Supplier's Site
Ceramic Capacitors - 12065C224KAZ2A - 853810-12065C224KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C224KAZ2A
853810-12065C224KAZ2A
Ceramic Capacitors - 12065C224KAZ2A 853810-12065C224KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 853810-12065C224KAZ2 A Series: FLEXITERM® Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12065C224KAZ1A, 12065C224KAZ2A/4K, 12065C224KAZ2A\\4K, 478-3572-6, 478-3572-1, 478-3572-2

Manufacturer: AVX Corporation
Win Source Part Number: 853810-12065C224KAZ2A
Series: FLEXITERM®
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12065C224KAZ1A, 12065C224KAZ2A/4K, 12065C224KAZ2A\\4K, 478-3572-6, 478-3572-1, 478-3572-2

Buy Now Datasheet
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 10R6015 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
10R6015
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 10R6015
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 58M1703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
58M1703
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 58M1703
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 1206; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C224KAZ2A 1353364 853810-12065C224KAZ2A 10R6015 58M1703
Product Name SMD 50V 0.22uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12065C224KAZ2A Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details