AVX Corporation Ceramic Capacitors 12065C224K4Z2A

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31BR71H224KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H224KTTR-ND
Ceramic Capacitors 478-KAF31BR71H224KTTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H224KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H224KTCT-ND
Ceramic Capacitors 478-KAF31BR71H224KTCT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H224KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H224KTDKR-ND
Ceramic Capacitors 478-KAF31BR71H224KTDKR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C224K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C224K4Z2A
Ceramic Capacitors 12065C224K4Z2A
CAP CER 0.22UF 50V X7R 1206

CAP CER 0.22UF 50V X7R 1206

Supplier's Site Datasheet
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9643
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9643
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx - 85R5750 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx
85R5750
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx 85R5750
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.22 F, 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.22 F, 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF31BR71H224KTTR-ND 478-KAF31BR71H224KTDKR-ND 12065C224K4Z2A 55J9643 85R5750
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.22 F, 10%, X7R, 50 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details