AVX Corporation SMD 50V Capacitor 12065C223KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H223KT NEW GLOBAL PN 50V 0.022u A 581-KGM31BR71H223KT Product overview: 12065C223KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C223KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H223KT NEW GLOBAL PN 50V 0.022u A 581-KGM31BR71H223KT Product overview: 12065C223KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C223KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V Capacitor
60-12065C223KAT2A
SMD 50V Capacitor 60-12065C223KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H223KT NEW GLOBAL PN 50V 0.022u A 581-KGM31BR71H223KT Product overview: 12065C223KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C223KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H223KT NEW GLOBAL PN 50V 0.022u A 581-KGM31BR71H223KT Product overview: 12065C223KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C223KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 969346-12065C223KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
969346-12065C223KAT2A
Capacitors - Ceramic Capacitors 969346-12065C223KAT2A
Win Source Part Number: 969346-12065C223KAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 12065C223KAT2A\\4K,1 2065C223KAT2A/4K,478 -1546-2,478-1546-1,4 78-1546-6

Win Source Part Number: 969346-12065C223KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 12065C223KAT2A\\4K,12065C223KAT2A/4K,478-1546-2,478-1546-1,478-1546-6

Buy Now Datasheet
Ceramic Capacitors - 12065C223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C223KAT2A
Ceramic Capacitors 12065C223KAT2A
CAP CER 0.022UF 50V X7R 1206

CAP CER 0.022UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 29H3896 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
29H3896
Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 29H3896
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 89W0565 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
89W0565
Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 89W0565
MLCC CAPACITOR, 0.022uF, 50V, X7R, 10%, 1206; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.022uF, 50V, X7R, 10%, 1206; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1572
Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1572
CAP, 0.022µF, 50V, 10%, X7R, 1206, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 10%, X7R, 1206, REEL; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C223KAT2A 969346-12065C223KAT2A 12065C223KAT2A 29H3896 89W0565 95W1572
Product Name SMD 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Mlcc Capacitor, 0.022Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Cap, 0.022Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details