Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H223JT NEW GLOBAL PN 50V 0.022u A 581-KGM31BR71H223JT Product overview: 12065C223JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C223JAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.022UF 50V, X7R, 5%, 1206, FULL REEL; Capacitance:22000pF;
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-12065C223JAT2A | 09H2254 |
| Product Name | SMD 50V Capacitor | Ceramic Capacitor 0.022Uf 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |