Kyocera Corporation Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065C222KAT4A

Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9632 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9632
Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9632
CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9632
Product Name Ceramic Capacitor 2200Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers