Kyocera Corporation Ceramic Capacitors 12065C184MAT2A

Description
0.18µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C184MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065C184MAT2A-ND
Ceramic Capacitors 12065C184MAT2A-ND
0.18µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C184MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C184MAT2A
Ceramic Capacitors 12065C184MAT2A
CAP CER 0.18UF 50V X7R 1206

CAP CER 0.18UF 50V X7R 1206

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 12065C184MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
12065C184MAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 12065C184MAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Capacitor Ceramic 0.18Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9621
Capacitor Ceramic 0.18Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9621
CAPACITOR CERAMIC 0.18UF, 50V, X7R, 20%, 1206; Capacitance:0.18µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 50V, X7R, 20%, 1206; Capacitance:0.18µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12065C184MAT2A-ND 12065C184MAT2A 12065C184MAT2A 55J9621
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic 0.18Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers