KYOCERA AVX Components Corporation Capacitor Ceramic 0.15Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065C154KAT4A

Description
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.15Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9605 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.15Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9605
Capacitor Ceramic 0.15Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9605
CAPACITOR CERAMIC 0.15UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.15UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.15µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065C154KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C154KAT4A
Ceramic Capacitors 12065C154KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9605 12065C154KAT4A
Product Name Capacitor Ceramic 0.15Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details