Kyocera Corporation Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065C153KAT4A

Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1082 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H1082
Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H1082
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H1082
Product Name Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers