The Ceramic Capacitor 12065C153KAT2A from Win Source Electronics features an X7R dielectric, which is known for its temperature stability within ±15% across a temperature range of -55°C to +125°C. This capacitor has a capacitance value of 0.015 µF (15 nF) with a tolerance of ±10%. It is rated for a maximum voltage of 50V and is packaged in a 1206 (3216 metric) surface mount configuration, suitable for various applications in electronic circuits. The component is supplied on a reel with a quantity of 4000 units per package. It is classified under MSL Level 1, indicating it has unlimited floor life. The product is REACH unaffected and has a medium popularity in the market, with a limited supply and demand status.
Manufacturer: AVX Corporation
Win Source Part Number: 853806-12065C153KAT2
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12065C153KAT2A/4K, 478-1544-2, 478-1544-1, 12065C153KAT2A\\4K, 478-1544-6
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H153KT NEW GLOBAL PN 50V 0.015u A 581-KGM31BR71H153KT Product overview: 12065C153KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C153KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.015UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:15000pF;
Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 853806-12065C153KAT2A | 60-12065C153KAT2A | 30H1081 | 85R5749 |
| Product Name | Ceramic Capacitors - 12065C153KAT2A | SMD 50V Capacitor | Ceramic Capacitor 0.015Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 0.015 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Mounting Style | Surface Mount Technology | |||
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition |