Kyocera Corporation Ceramic Capacitors 12065C151KAT2A

Description
CAP CER 150PF 50V X7R 1206
Request a Quote Datasheet
Description
CAP CER 150PF 50V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12065C151KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C151KAT2ACT-ND
Ceramic Capacitors 478-12065C151KAT2ACT-ND
CAP CER 150PF 50V X7R 1206

CAP CER 150PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-12065C151KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C151KAT2ATR-ND
Ceramic Capacitors 478-12065C151KAT2ATR-ND
150pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12065C151KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12065C151KAT2ADKR-ND
Ceramic Capacitors 478-12065C151KAT2ADKR-ND
CAP CER 150PF 50V X7R 1206

CAP CER 150PF 50V X7R 1206

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 12065C151KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
12065C151KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 12065C151KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9592 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9592
Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9592
CAPACITOR CERAMIC, 150PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12065C151KAT2ACT-ND 478-12065C151KAT2ADKR-ND 12065C151KAT2A 55J9592
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic, 150Pf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details