CAPACITOR CERAMIC 0.12UF, 50V, X7R, 10%, 1206; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J9590 |
| Product Name | Capacitor Ceramic 0.12Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) |