Kyocera Corporation Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 12065C123KAT4A

Description
CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, 1206; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, 1206; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9586 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9586
Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9586
CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, 1206; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 50V, X7R, 10%, 1206; Capacitance:12000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9586
Product Name Capacitor Ceramic 0.012Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers