Kyocera Corporation Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 12065C122JAZ2A

Description
CAPACITOR CERAMIC 1200PF, 50V, X7R, 5%, 1206; Capacitance:1200pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1200PF, 50V, X7R, 5%, 1206; Capacitance:1200pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 66M4272 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
66M4272
Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 66M4272
CAPACITOR CERAMIC 1200PF, 50V, X7R, 5%, 1206; Capacitance:1200pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 50V, X7R, 5%, 1206; Capacitance:1200pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065C122JAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C122JAZ2A
Ceramic Capacitors 12065C122JAZ2A
CAP CER 1200PF 50V X7R 1206

CAP CER 1200PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M4272 12065C122JAZ2A
Product Name Capacitor Ceramic 1200Pf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0012 microF 0.0012 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details