CAP CER 120PF 50V X7R 1206
120pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 120PF 50V X7R 1206
CAPACITOR CERAMIC, 120PF, 50V, X7R, 10%, 1206; Capacitance:120pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP CER 120PF 50V X7R 1206
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12065C121KAT2ACT-ND | 478-12065C121KAT2ADKR-ND | 55J9580 | 12065C121KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 120Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |