AVX Corporation Ceramic Capacitors 12065C105K4Z2A

Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31GR71H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71H105KUTR-ND
Ceramic Capacitors 478-KAF31GR71H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR71H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71H105KUCT-ND
Ceramic Capacitors 478-KAF31GR71H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31GR71H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31GR71H105KUDKR-ND
Ceramic Capacitors 478-KAF31GR71H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF 1 A Capacitor
60-12065C105K4Z2A
SMD 50V 1uF 1 A Capacitor 60-12065C105K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF31GR71H105KU NW G LOB PN 50V 1uF X7R 1 A 581-KAF31GR71H105KU Product overview: 12065C105K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF, 1 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, 1 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF31GR71H105KU NW G LOB PN 50V 1uF X7R 1 A 581-KAF31GR71H105KU Product overview: 12065C105K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF, 1 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, 1 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356843P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356843P
MLCCs - Multilayer Ceramic Capacitors 1356843P
KYOCERA AVX 12065C105K4Z2A

KYOCERA AVX 12065C105K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356843 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356843
MLCCs - Multilayer Ceramic Capacitors 1356843
KYOCERA AVX 12065C105K4Z2A

KYOCERA AVX 12065C105K4Z2A

Supplier's Site
Capacitor, Mlcc, X7R, 1Uf, 50V, 1206; Capacitance Kyocera Avx - 96Y8630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X7R, 1Uf, 50V, 1206; Capacitance Kyocera Avx
96Y8630
Capacitor, Mlcc, X7R, 1Uf, 50V, 1206; Capacitance Kyocera Avx 96Y8630
CAPACITOR, MLCC, X7R, 1UF, 50V, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

CAPACITOR, MLCC, X7R, 1UF, 50V, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8255
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8255
CAP, AEC-Q200, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 12065C105K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C105K4Z2A
Ceramic Capacitors 12065C105K4Z2A
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF31GR71H105KUTR-ND 478-KAF31GR71H105KUDKR-ND 60-12065C105K4Z2A 1356843P 1356843 96Y8630 66AH8255 12065C105K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 1uF 1 A Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, Mlcc, X7R, 1Uf, 50V, 1206; Capacitance Kyocera Avx Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1206 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details