Kyocera Corporation Ceramic Capacitors 12065C105JAZ2A

Description
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF31GR71H105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71H105JUCT-ND
Ceramic Capacitors 478-KGF31GR71H105JUCT-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31GR71H105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71H105JUDKR-ND
Ceramic Capacitors 478-KGF31GR71H105JUDKR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF31GR71H105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF31GR71H105JUTR-ND
Ceramic Capacitors 478-KGF31GR71H105JUTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 95W2734 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
95W2734
Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 95W2734
MLCC CAPACITOR, 1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF31GR71H105JUCT-ND 478-KGF31GR71H105JUDKR-ND 95W2734
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details