Kyocera Corporation Ceramic Capacitors 12065C105J4T2A

Description
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GR71H105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H105JUTR-ND
Ceramic Capacitors 478-KAM31GR71H105JUTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71H105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H105JUCT-ND
Ceramic Capacitors 478-KAM31GR71H105JUCT-ND
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71H105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H105JUDKR-ND
Ceramic Capacitors 478-KAM31GR71H105JUDKR-ND
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GR71H105JUTR-ND 478-KAM31GR71H105JUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details