Kyocera Corporation Ceramic Capacitors 12065C104M4Z2A

Description
0.1µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF31BR71H104MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H104MTTR-ND
Ceramic Capacitors 478-KAF31BR71H104MTTR-ND
0.1µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H104MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H104MTDKR-ND
Ceramic Capacitors 478-KAF31BR71H104MTDKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-KAF31BR71H104MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF31BR71H104MTCT-ND
Ceramic Capacitors 478-KAF31BR71H104MTCT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF31BR71H104MTTR-ND 478-KAF31BR71H104MTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details