Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31BR71H104KM NW G LOB PN 50V 0.1uF X7R A 581-KAM31BR71H104KM Product overview: 12065C104K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C104K4T4A can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 50V X7R 1206
0.1µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.1UF 50V X7R 1206
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12065C104K4T4A | 478-KAM31BR71H104KMCT-ND | 478-KAM31BR71H104KMDKR-ND | 22K3255 | 12065C104K4T4A |
| Product Name | SMD 50V 0.1uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |