CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC6013 |
| Product Name | Ceramic Capacitor, 0.1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |