Kyocera Corporation Ceramic Capacitors 12065C103M4T2A

Description
10000pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31BR71H103MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BR71H103MTTR-ND
Ceramic Capacitors 478-KAM31BR71H103MTTR-ND
10000pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx - 22K3254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx
22K3254
Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx 22K3254
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 20%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAM31BR71H103MTTR-ND 22K3254
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers