AVX Corporation SMD 50V 0.01uF Capacitor 12065C103KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H103KT NEW GLOBAL PN 50V 0.01uF A 581-KGM31BR71H103KT Product overview: 12065C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H103KT NEW GLOBAL PN 50V 0.01uF A 581-KGM31BR71H103KT Product overview: 12065C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C103KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 07WX6800, features a capacitance of 0.01 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is compliant with RoHS standards. The component is packaged in a 1206 (3216 metric) size, making it suitable for various applications in electronic circuits where space is a consideration. Its characteristics make it appropriate for use in environments where some variation in capacitance due to applied voltage is acceptable.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, part number 07WX6800, features a capacitance of 0.01 F with a tolerance of ±10%. It utilizes X7R dielectric material, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 50 V and is compliant with RoHS standards. The component is packaged in a 1206 (3216 metric) size, making it suitable for various applications in electronic circuits where space is a consideration. Its characteristics make it appropriate for use in environments where some variation in capacitance due to applied voltage is acceptable.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.01uF Capacitor
60-12065C103KAT2A
SMD 50V 0.01uF Capacitor 60-12065C103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H103KT NEW GLOBAL PN 50V 0.01uF A 581-KGM31BR71H103KT Product overview: 12065C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BR71H103KT NEW GLOBAL PN 50V 0.01uF A 581-KGM31BR71H103KT Product overview: 12065C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12065C103KAT2A - 853803-12065C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C103KAT2A
853803-12065C103KAT2A
Ceramic Capacitors - 12065C103KAT2A 853803-12065C103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853803-12065C103KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12065C103KAT2A/4K, 478-1542-2, 478-1542-1, 12065C103KAT2A\\4K, 478-1542-6

Manufacturer: AVX Corporation
Win Source Part Number: 853803-12065C103KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12065C103KAT2A/4K, 478-1542-2, 478-1542-1, 12065C103KAT2A\\4K, 478-1542-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353348 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353348
MLCCs - Multilayer Ceramic Capacitors 1353348
AVX 12065C103KAT2A

AVX 12065C103KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356730 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356730
MLCCs - Multilayer Ceramic Capacitors 1356730
AVX 12065C103KAT2A

AVX 12065C103KAT2A

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 19C6339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
19C6339
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 19C6339
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 88W4203 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
88W4203
Mlcc Capacitor, 0.01Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 88W4203
MLCC CAPACITOR, 0.01uF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.01uF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 07WX6800 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
07WX6800
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 07WX6800
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C103KAT2A
Ceramic Capacitors 12065C103KAT2A
CAP CER 10000PF 50V X7R 1206

CAP CER 10000PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C103KAT2A 853803-12065C103KAT2A 1353348 19C6339 07WX6800 12065C103KAT2A
Product Name SMD 50V 0.01uF Capacitor Ceramic Capacitors - 12065C103KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details