AVX Corporation Ceramic Capacitors 12065C103JAT2A

Description
CAP CER 10000PF 50V X7R 1206
Datasheet
Description
CAP CER 10000PF 50V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C103JAT2A
Ceramic Capacitors 12065C103JAT2A
CAP CER 10000PF 50V X7R 1206

CAP CER 10000PF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 13H6315 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
13H6315
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 13H6315
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx - 60R6388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx
60R6388
Cap, 0.01Uf, 50V, Mlcc, 1206; Capacitance Kyocera Avx 60R6388
CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 0.01UF, 50V, MLCC, 1206; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9430 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9430
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9430
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12065C103JAT2A 13H6315 95W9430
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers