Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12065A680JAT2A

Description
KYOCERA AVX 12065A680JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12065A680JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353343 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353343
MLCCs - Multilayer Ceramic Capacitors 1353343
KYOCERA AVX 12065A680JAT2A

KYOCERA AVX 12065A680JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356819
MLCCs - Multilayer Ceramic Capacitors 1356819
KYOCERA AVX 12065A680JAT2A

KYOCERA AVX 12065A680JAT2A

Supplier's Site
Ceramic Capacitors - 12065A680JAT2A - 1001116-12065A680JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065A680JAT2A
1001116-12065A680JAT2A
Ceramic Capacitors - 12065A680JAT2A 1001116-12065A680JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001116-12065A680JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 68pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001116-12065A680JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 68pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 68Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 95H7343 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
95H7343
Ceramic Capacitor 68Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 95H7343
CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9426 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9426
Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9426
SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 68 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065A680JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A680JAT2A
Ceramic Capacitors 12065A680JAT2A
CAP CER 68PF 50V C0G/NP0 1206

CAP CER 68PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353343 1001116-12065A680JAT2A 95H7343 95W9426 12065A680JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12065A680JAT2A Ceramic Capacitor 68Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 68 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers