Kyocera Corporation Ceramic Capacitor 5600Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12065A562JAT2A

Description
CERAMIC CAPACITOR 5600PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 5600PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9496 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9496
Ceramic Capacitor 5600Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9496
CERAMIC CAPACITOR 5600PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:5600pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9496
Product Name Ceramic Capacitor 5600Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details