Kyocera Corporation Ceramic Capacitors 12065A511JAT2A

Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
510pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A511JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A511JAT2A-ND
Ceramic Capacitors 12065A511JAT2A-ND
510pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

510pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 510Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 510Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9483
Capacitor Ceramic 510Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9483
CAPACITOR CERAMIC 510PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 510PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:510pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12065A511JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065A511JAT2A
Capacitors - Ceramic Capacitors 12065A511JAT2A
CAP CER 510PF 50V NP0 1206

CAP CER 510PF 50V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12065A511JAT2A-ND 55J9483 12065A511JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 510Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers