Kyocera Corporation Ceramic Capacitors 12065A4R3CAT2A

Description
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A4R3CAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A4R3CAT2A-ND
Ceramic Capacitors 12065A4R3CAT2A-ND
4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065A4R3CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A4R3CAT2A
Ceramic Capacitors 12065A4R3CAT2A
CAP CER 4.3PF 50V NP0 1206

CAP CER 4.3PF 50V NP0 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12065A4R3CAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065A4R3CAT2A
Capacitors - Ceramic Capacitors 12065A4R3CAT2A
CAP CER 4.3PF 50V NP0 1206

CAP CER 4.3PF 50V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12065A4R3CAT2A-ND 12065A4R3CAT2A 12065A4R3CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details