Kyocera Corporation Ceramic Capacitor 3300Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12065A332KAT2A

Description
CERAMIC CAPACITOR 3300PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1059 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H1059
Ceramic Capacitor 3300Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H1059
CERAMIC CAPACITOR 3300PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H1059
Product Name Ceramic Capacitor 3300Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details