Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12065A332JAT2A

Description
KYOCERA AVX 12065A332JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12065A332JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1361175 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361175
MLCCs - Multilayer Ceramic Capacitors 1361175
KYOCERA AVX 12065A332JAT2A

KYOCERA AVX 12065A332JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364435P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364435P
MLCCs - Multilayer Ceramic Capacitors 1364435P
KYOCERA AVX 12065A332JAT2A

KYOCERA AVX 12065A332JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364435
MLCCs - Multilayer Ceramic Capacitors 1364435
KYOCERA AVX 12065A332JAT2A

KYOCERA AVX 12065A332JAT2A

Supplier's Site
Ceramic Capacitors - 12065A332JAT2A - 760269-12065A332JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065A332JAT2A
760269-12065A332JAT2A
Ceramic Capacitors - 12065A332JAT2A 760269-12065A332JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760269-12065A332JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Voltage Rating DC: 50V Thickness (Maximum): 0.050" (1.27mm) Alternative Parts (Cross-Reference): 1206J0500332JFR; C1206C0G500-332JNU; C1206C0G500-332JN6P; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760269-12065A332JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.050" (1.27mm)
Alternative Parts (Cross-Reference): 1206J0500332JFR; C1206C0G500-332JNU; C1206C0G500-332JN6P;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 50V 3300pF Capacitor
60-12065A332JAT2A
SMD 50V 3300pF Capacitor 60-12065A332JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG1H332JU NEW GLOBAL PN 50V 3300pF A 581-KGM31VCG1H332JU Product overview: 12065A332JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A332JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31VCG1H332JU NEW GLOBAL PN 50V 3300pF A 581-KGM31VCG1H332JU Product overview: 12065A332JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3300pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3300pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A332JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx - 96M1506 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
96M1506
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx 96M1506
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1057 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
30H1057
Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 30H1057
CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065A332JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A332JAT2A
Ceramic Capacitors 12065A332JAT2A
CAP CER 3300PF 50V C0G/NP0 1206

CAP CER 3300PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1361175 1364435P 760269-12065A332JAT2A 60-12065A332JAT2A 96M1506 12065A332JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12065A332JAT2A SMD 50V 3300pF Capacitor Ceramic Capacitor 3300Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX123M025J032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details