Kyocera Corporation Ceramic Capacitors - 12065A331JAT2A 12065A331JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001112-12065A331JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001112-12065A331JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A331JAT2A - 1001112-12065A331JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065A331JAT2A
1001112-12065A331JAT2A
Ceramic Capacitors - 12065A331JAT2A 1001112-12065A331JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001112-12065A331JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 330pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001112-12065A331JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 330pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 50V 330pF Capacitor
60-12065A331JAT2A
SMD 50V 330pF Capacitor 60-12065A331JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H331JT NEW GLOBAL PN 50V 330pF A 581-KGM31BCG1H331JT Product overview: 12065A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A331JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H331JT NEW GLOBAL PN 50V 330pF A 581-KGM31BCG1H331JT Product overview: 12065A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A331JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 97C6222 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
97C6222
Ceramic Capacitor 330Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 97C6222
CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 87W8315 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
87W8315
Smd Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 87W8315
SMD Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx - 04X9483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx
04X9483
Cap, 330Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx 04X9483
CAP, 330PF, 50V, 5%, C0G, 1206, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 50V, 5%, C0G, 1206, REEL; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx - 88W4201 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx
88W4201
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx 88W4201
MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 1206; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 1206; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001112-12065A331JAT2A 60-12065A331JAT2A 97C6222 87W8315 04X9483 88W4201
Product Name Ceramic Capacitors - 12065A331JAT2A SMD 50V 330pF Capacitor Ceramic Capacitor 330Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 330Pf, 50V, 5%, C0G, 1206, Reel; Capacitance Kyocera Avx Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details