Kyocera Corporation Ceramic Capacitors 12065A242JAT2A

Description
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A242JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A242JAT2A-ND
Ceramic Capacitors 12065A242JAT2A-ND
2400pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2400pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 2400Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2400Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9377
Capacitor Ceramic 2400Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9377
CAPACITOR CERAMIC 2400PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2400pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2400PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2400pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12065A242JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065A242JAT2A
Capacitors - Ceramic Capacitors 12065A242JAT2A
CAP CER 2400PF 50V NP0 1206

CAP CER 2400PF 50V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12065A242JAT2A-ND 55J9377 12065A242JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 2400Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details