Kyocera Corporation Capacitor Ceramic 220Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx 12065A221KAT4A

Description
CAPACITOR CERAMIC 220PF 50V, C0G, 10%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 220PF 50V, C0G, 10%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 220Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J9364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J9364
Capacitor Ceramic 220Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J9364
CAPACITOR CERAMIC 220PF 50V, C0G, 10%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 50V, C0G, 10%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12065A221KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A221KAT4A
Ceramic Capacitors 12065A221KAT4A
CAP CER 220PF 50V C0G/NP0 1206

CAP CER 220PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9364 12065A221KAT4A
Product Name Capacitor Ceramic 220Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers