Kyocera Corporation SMD 50V 22pF Capacitor 12065A220JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H220JT NEW GLOBAL PN 50V 22pF C A 581-KGM31BCG1H220JT Product overview: 12065A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A220JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H220JT NEW GLOBAL PN 50V 22pF C A 581-KGM31BCG1H220JT Product overview: 12065A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A220JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 22pF Capacitor
60-12065A220JAT2A
SMD 50V 22pF Capacitor 60-12065A220JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H220JT NEW GLOBAL PN 50V 22pF C A 581-KGM31BCG1H220JT Product overview: 12065A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A220JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31BCG1H220JT NEW GLOBAL PN 50V 22pF C A 581-KGM31BCG1H220JT Product overview: 12065A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A220JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364370 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364370
MLCCs - Multilayer Ceramic Capacitors 1364370
KYOCERA AVX 12065A220JAT2A

KYOCERA AVX 12065A220JAT2A

Supplier's Site
Ceramic Capacitors - 12065A220JAT2A - 803274-12065A220JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065A220JAT2A
803274-12065A220JAT2A
Ceramic Capacitors - 12065A220JAT2A 803274-12065A220JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 803274-12065A220JAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 22pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 803274-12065A220JAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 22pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 87W8311 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
87W8311
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 87W8311
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 22Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx - 88W4199 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 22Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx
88W4199
Mlcc Capacitor, 22Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx 88W4199
MLCC CAPACITOR, 22pF, 50V, C0G/NP0, 5%, 1206; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 22pF, 50V, C0G/NP0, 5%, 1206; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 50V, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx - 04X9479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx
04X9479
Cap, 22Pf, 50V, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx 04X9479
CAP, 22PF, 50V, 5%, C0G/NP0, 1206, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 22PF, 50V, 5%, C0G/NP0, 1206, REEL; Capacitance:22pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065A220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A220JAT2A
Ceramic Capacitors 12065A220JAT2A
CAP CER 22PF 50V C0G/NP0 1206

CAP CER 22PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065A220JAT2A 1364370 803274-12065A220JAT2A 87W8311 88W4199 04X9479 12065A220JAT2A
Product Name SMD 50V 22pF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12065A220JAT2A Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 22Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx Cap, 22Pf, 50V, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details