Kyocera Corporation Ceramic Capacitors 12065A201KAT2A

Description
200pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
200pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A201KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A201KAT2A-ND
Ceramic Capacitors 12065A201KAT2A-ND
200pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

200pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065A201KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065A201KAT2A
Capacitors - Ceramic Capacitors 12065A201KAT2A
CAP CER 200PF 50V NP0 1206

CAP CER 200PF 50V NP0 1206

Supplier's Site
Capacitor Ceramic 200Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx - 55J9349 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 200Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx
55J9349
Capacitor Ceramic 200Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx 55J9349
CAPACITOR CERAMIC 200PF 50V, C0G, 10%, 1206; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 200PF 50V, C0G, 10%, 1206; Capacitance:200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12065A201KAT2A-ND 12065A201KAT2A 55J9349
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 200Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details