Manufacturer: AVX Corporation
Win Source Part Number: 1001108-12065A182JAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1800pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.050" (1.27mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitors MLCC - SMD/SMT 50V 1800pF C0G 1206 5% A 581-12065A182JAT4A Product overview: 12065A182JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1800pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1800pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065A182JAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 12065A182JAT2A
KYOCERA AVX 12065A182JAT2A
KYOCERA AVX 12065A182JAT2A
CERAMIC CAPACITOR 1800PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 1800 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001108-12065A182JAT2A | 60-12065A182JAT2A | 1364368P | 1364368 | 1747424 | 30H1047 | 95W9419 |
| Product Name | Ceramic Capacitors - 12065A182JAT2A | SMD 50V 1800pF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 1800Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 1800 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | 0.0018 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||||
| WVDC | 50 volts | 50 volts | |||||
| WVAC | 50 volts | 50 to ? volts |