Kyocera Corporation Ceramic Capacitor 180Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12065A181JAT2A

Description
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 180Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9328 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9328
Ceramic Capacitor 180Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9328
CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 180Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx - 60R6378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
60R6378
Capacitor Ceramic 180Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx 60R6378
CAPACITOR CERAMIC 180PF 50V, C0G, 5%, 1206; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF 50V, C0G, 5%, 1206; Capacitance:180pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J9328 60R6378
Product Name Ceramic Capacitor 180Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 180Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details