Kyocera Corporation Ceramic Capacitors 12065A161JAT2A

Description
160pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
160pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A161JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A161JAT2A-ND
Ceramic Capacitors 12065A161JAT2A-ND
160pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

160pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 160Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 160Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9322
Capacitor Ceramic 160Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9322
CAPACITOR CERAMIC 160PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:160pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 160PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:160pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12065A161JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12065A161JAT2A
Capacitors - Ceramic Capacitors 12065A161JAT2A
CAP CER 160PF 50V NP0 1206

CAP CER 160PF 50V NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12065A161JAT2A-ND 55J9322 12065A161JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 160Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details