Kyocera Corporation Ceramic Capacitors 12065A152JAT4A

Description
CAP CER 1500PF 50V C0G/NP0 1206
Datasheet
Description
CAP CER 1500PF 50V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A152JAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A152JAT4A
Ceramic Capacitors 12065A152JAT4A
CAP CER 1500PF 50V C0G/NP0 1206

CAP CER 1500PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 1500Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx - 30H1046 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
30H1046
Capacitor Ceramic 1500Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx 30H1046
CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, 1206; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 50V, C0G, 5%, 1206; Capacitance:1500pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065A152JAT4A 30H1046
Product Name Ceramic Capacitors Capacitor Ceramic 1500Pf 50V, C0G, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1572-1188-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers