Kyocera Corporation Ceramic Capacitor 120Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12065A121JAT2A

Description
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 120Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9294 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9294
Ceramic Capacitor 120Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9294
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:120pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 120 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W9413 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 120 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W9413
Multilayer Ceramic Capacitor, 120 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W9413
Multilayer Ceramic Capacitor, 120 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 120 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J9294 95W9413
Product Name Ceramic Capacitor 120Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 120 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 1.20E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details