Kyocera Corporation CAP CER 1000PF 50V C0G/NP0 1206 12065A102KAT2A

Description
CAP CER 1000PF 50V C0G/NP0 1206
Datasheet
Description
CAP CER 1000PF 50V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1000PF 50V C0G/NP0 1206 - 66-12065A102KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 50V C0G/NP0 1206
66-12065A102KAT2A
CAP CER 1000PF 50V C0G/NP0 1206 66-12065A102KAT2A
CAP CER 1000PF 50V C0G/NP0 1206

CAP CER 1000PF 50V C0G/NP0 1206

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 30H1043 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
30H1043
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 30H1043
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx - 96M1501 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx
96M1501
Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206; Capacitance Kyocera Avx 96M1501
CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 10%, 1206; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 50R8418 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
50R8418
Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 50R8418
Multilayer Ceramic Capacitor, 1000 pF, 10%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-12065A102KAT2A 30H1043 50R8418
Product Name CAP CER 1000PF 50V C0G/NP0 1206 Ceramic Capacitor 1000Pf 50V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1000 Pf, 10%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers