CERAMIC CAPACITOR 10PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 10 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP, 10PF, 50V, 5%, C0G/NP0, 1206, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 94C5517 | 63W2307 | 04X9476 |
| Product Name | Ceramic Capacitor 10Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 10 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx | Cap, 10Pf, 50V, 5%, C0G/np0, 1206, Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |