Kyocera Corporation Ceramic Capacitors 12063E474MAT2A

Description
0.47µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063E474MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063E474MAT2A-ND
Ceramic Capacitors 12063E474MAT2A-ND
0.47µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)

0.47µF ±20% 25V Ceramic Capacitor Z5U 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063E474MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063E474MAT2A
Capacitors - Ceramic Capacitors 12063E474MAT2A
CAP CER 0.47UF 25V Z5U 1206

CAP CER 0.47UF 25V Z5U 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 12063E474MAT2A-ND 12063E474MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details