Kyocera Corporation Ceramic Capacitors 12063D475MAT2A

Description
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR51E475MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51E475MUDKR-ND
Ceramic Capacitors 478-KGM31AR51E475MUDKR-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51E475MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51E475MUTR-ND
Ceramic Capacitors 478-KGM31AR51E475MUTR-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51E475MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51E475MUCT-ND
Ceramic Capacitors 478-KGM31AR51E475MUCT-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx - 96M1498 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx
96M1498
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx 96M1498
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9239 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J9239
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J9239
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063D475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063D475MAT2A
Ceramic Capacitors 12063D475MAT2A
CAP CER 4.7UF 25V X5R 1206

CAP CER 4.7UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AR51E475MUDKR-ND 478-KGM31AR51E475MUTR-ND 96M1498 12063D475MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details