Kyocera Corporation Ceramic Capacitors 12063D475KAT2A

Description
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31AR51E475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51E475KUDKR-ND
Ceramic Capacitors 478-KGM31AR51E475KUDKR-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51E475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51E475KUCT-ND
Ceramic Capacitors 478-KGM31AR51E475KUCT-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31AR51E475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31AR51E475KUTR-ND
Ceramic Capacitors 478-KGM31AR51E475KUTR-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364352P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364352P
MLCCs - Multilayer Ceramic Capacitors 1364352P
KYOCERA AVX 12063D475KAT2A

KYOCERA AVX 12063D475KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747423 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747423
MLCCs - Multilayer Ceramic Capacitors 1747423
KYOCERA AVX 12063D475KAT2A

KYOCERA AVX 12063D475KAT2A

Supplier's Site
Ceramic Capacitors - 12063D475KAT2A - 1001102-12063D475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063D475KAT2A
1001102-12063D475KAT2A
Ceramic Capacitors - 12063D475KAT2A 1001102-12063D475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001102-12063D475KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001102-12063D475KAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.070" (1.78mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 4.7uF Capacitor
60-12063D475KAT2A
SMD 25V 4.7uF Capacitor 60-12063D475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X5R 1206 1 0% A 581-12063D475KAT4A Product overview: 12063D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 25V 4.7uF X5R 1206 1 0% A 581-12063D475KAT4A Product overview: 12063D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1206; Capacitance Kyocera Avx - 84K8406 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1206; Capacitance Kyocera Avx
84K8406
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1206; Capacitance Kyocera Avx 84K8406
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 1206; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0096 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0096
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0096
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 10%, X5R, 1206, Reel; Capacitance Kyocera Avx - 95W1565 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X5R, 1206, Reel; Capacitance Kyocera Avx
95W1565
Cap, 4.7Μf, 25V, 10%, X5R, 1206, Reel; Capacitance Kyocera Avx 95W1565
CAP, 4.7µF, 25V, 10%, X5R, 1206, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X5R, 1206, REEL; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 1206 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063D475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063D475KAT2A
Ceramic Capacitors 12063D475KAT2A
CAP CER 4.7UF 25V X5R 1206

CAP CER 4.7UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31AR51E475KUDKR-ND 478-KGM31AR51E475KUCT-ND 1364352P 1747423 1001102-12063D475KAT2A 60-12063D475KAT2A 84K8406 35M0096 95W1565 12063D475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 12063D475KAT2A SMD 25V 4.7uF Capacitor Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1206; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 4.7Μf, 25V, 10%, X5R, 1206, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose Automotive Automotive General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 336AVD050MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers