Manufacturer: KYOCERA AVX
Win Source Part Number: 1329767-12063D226MAT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.090" (2.29mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10040-6,478-1004
RoHS Status: ROHS3 Compliant
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51E226MU NEW GLOBAL PN 25V 22uF X A 581-KGM31HR51E226MU Product overview: 12063D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D226MAT2A can be used for catalog matching and distributor lookup.
22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
22µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP CER 22UF 25V X5R 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329767-12063D226MAT2A | 60-12063D226MAT2A | 478-KGM31HR51E226MUTR-ND | 478-KGM31HR51E226MUDKR-ND | 12063D226MAT2A |
| Product Name | Capacitors - Ceramic Capacitors | SMD 25V 22uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |