Kyocera Corporation Ceramic Capacitors 12063D226KAT2A

Description
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51E226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51E226KUTR-ND
Ceramic Capacitors 478-KGM31HR51E226KUTR-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51E226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51E226KUCT-ND
Ceramic Capacitors 478-KGM31HR51E226KUCT-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51E226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51E226KUDKR-ND
Ceramic Capacitors 478-KGM31HR51E226KUDKR-ND
22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329754-12063D226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329754-12063D226KAT2A
Capacitors - Ceramic Capacitors 1329754-12063D226KAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329754-12063D226KAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-9946-1,478-9946- 2,478-9946-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329754-12063D226KAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-9946-1,478-9946-2,478-9946-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 25V 22uF Capacitor
60-12063D226KAT2A
SMD 25V 22uF Capacitor 60-12063D226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51E226KU NEW GLOBAL PN 25V 22uF X A 581-KGM31HR51E226KU Product overview: 12063D226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR51E226KU NEW GLOBAL PN 25V 22uF X A 581-KGM31HR51E226KU Product overview: 12063D226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx - 96Y8611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx
96Y8611
Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx 96Y8611
CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 22UF, 25V, MLCC, 1206; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Kyocera Avx - 66AH8251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Kyocera Avx
66AH8251
Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Kyocera Avx 66AH8251
CAP, 22UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12063D226KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12063D226KAT2A
25V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 12063D226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063D226KAT2A
Ceramic Capacitors 12063D226KAT2A
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Supplier's Site Datasheet
CAP CER 22UF 25V X5R 1206 - 66-12063D226KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 25V X5R 1206
66-12063D226KAT2A
CAP CER 22UF 25V X5R 1206 66-12063D226KAT2A
CAP CER 22UF 25V X5R 1206

CAP CER 22UF 25V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51E226KUTR-ND 478-KGM31HR51E226KUDKR-ND 1329754-12063D226KAT2A 60-12063D226KAT2A 96Y8611 66AH8251 12063D226KAT2A 12063D226KAT2A 66-12063D226KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 25V 22uF Capacitor Cap, 22Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx Cap, 22Uf, 25V, Mlcc, 1206 Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors CAP CER 22UF 25V X5R 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details