Kyocera Corporation Ceramic Capacitors 12063D106MAT2A

Description
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7968-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7968-6-ND
Ceramic Capacitors 478-7968-6-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7968-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7968-2-ND
Ceramic Capacitors 478-7968-2-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-7968-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7968-1-ND
Ceramic Capacitors 478-7968-1-ND
10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12063D106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063D106MAT2A
Ceramic Capacitors 12063D106MAT2A
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site Datasheet
CAP CER 10UF 25V X5R 1206 - 66-12063D106MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 25V X5R 1206
66-12063D106MAT2A
CAP CER 10UF 25V X5R 1206 66-12063D106MAT2A
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 32M7295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
32M7295
Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 32M7295
CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 25V, X5R, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7968-6-ND 478-7968-2-ND 12063D106MAT2A 66-12063D106MAT2A 32M7295
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 10UF 25V X5R 1206 Ceramic Capacitor, 10Uf, 25V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details