Kyocera Corporation Ceramic Capacitors - 12063D106KAT2A 12063D106KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001101-12063D106KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Family Name: X5R Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CL31A106KACLNNC; C1206C106K3PAC7210; C1206C106K3PAC7082; NMC1206X5R106K25TRPL PF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Medical, Industrial
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001101-12063D106KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Family Name: X5R Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CL31A106KACLNNC; C1206C106K3PAC7210; C1206C106K3PAC7082; NMC1206X5R106K25TRPL PF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Medical, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063D106KAT2A - 1001101-12063D106KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063D106KAT2A
1001101-12063D106KAT2A
Ceramic Capacitors - 12063D106KAT2A 1001101-12063D106KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001101-12063D106KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.070" (1.78mm) Family Name: X5R Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CL31A106KACLNNC; C1206C106K3PAC7210; C1206C106K3PAC7082; NMC1206X5R106K25TRPL PF; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Medical, Industrial

Manufacturer: AVX Corporation
Win Source Part Number: 1001101-12063D106KAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.070" (1.78mm)
Family Name: X5R Dielectric
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CL31A106KACLNNC; C1206C106K3PAC7210; C1206C106K3PAC7082; NMC1206X5R106K25TRPLPF;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Medical, Industrial

Buy Now Datasheet
Ceramic Capacitors - 478-5331-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5331-2-ND
Ceramic Capacitors 478-5331-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5331-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5331-1-ND
Ceramic Capacitors 478-5331-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5331-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5331-6-ND
Ceramic Capacitors 478-5331-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 10uF Capacitor
60-12063D106KAT2A
SMD 25V 10uF Capacitor 60-12063D106KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51E106KU NEW GLOBAL PN 25V 10uF X A 581-KGM31AR51E106KU Product overview: 12063D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D106KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31AR51E106KU NEW GLOBAL PN 25V 10uF X A 581-KGM31AR51E106KU Product overview: 12063D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063D106KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5744 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5744
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5744
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 04X9475 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
04X9475
Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 04X9475
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12063D106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063D106KAT2A
Ceramic Capacitors 12063D106KAT2A
CAP CER 10UF 25V X5R 1206

CAP CER 10UF 25V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001101-12063D106KAT2A 478-5331-2-ND 478-5331-6-ND 60-12063D106KAT2A 85R5744 12063D106KAT2A
Product Name Ceramic Capacitors - 12063D106KAT2A Ceramic Capacitors Ceramic Capacitors SMD 25V 10uF Capacitor Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-V80BZ104M5SX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details