Kyocera Corporation Ceramic Capacitors - 12063D105MAT2A 12063D105MAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905160-12063D105MAT2 A Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905160-12063D105MAT2 A Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063D105MAT2A - 905160-12063D105MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12063D105MAT2A
905160-12063D105MAT2A
Ceramic Capacitors - 12063D105MAT2A 905160-12063D105MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905160-12063D105MAT2 A Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: AVX Corporation
Win Source Part Number: 905160-12063D105MAT2A
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51E105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51E105MUTR-ND
Ceramic Capacitors 478-KGM31HR51E105MUTR-ND
1µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx - 55J9238 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx
55J9238
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx 55J9238
CAPACITOR CERAMIC, 1UF, 25V, X5R, 20%, 1206; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 25V, X5R, 20%, 1206; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 905160-12063D105MAT2A 478-KGM31HR51E105MUTR-ND 55J9238
Product Name Ceramic Capacitors - 12063D105MAT2A Ceramic Capacitors Capacitor Ceramic, 1Uf, 25V, X5R, 20%, 1206; Capacitance Kyocera Avx
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details