Kyocera Corporation Ceramic Capacitors 12063C824MAT2A

Description
0.82µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.82µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C824MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C824MAT2A-ND
Ceramic Capacitors 12063C824MAT2A-ND
0.82µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.82µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.82Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx - 55J9235 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.82Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx
55J9235
Capacitor Ceramic 0.82Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx 55J9235
CAPACITOR CERAMIC 0.82UF, 25V, X7R, 20%, 1206; Capacitance:0.82µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.82UF, 25V, X7R, 20%, 1206; Capacitance:0.82µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063C824MAT2A-ND 55J9235
Product Name Ceramic Capacitors Capacitor Ceramic 0.82Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers